TE Connectivity PB7B2RS5M1CAL00Y500
TE Connectivity PB7B2RS5M1CAL00Y500
Pushbutton Switch SPST-NC Standard Panel Mount, Front
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Round; Contact Configuration:SPST; Product Range:PB7 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes
Pushbutton Switches PB ON/OFF RC Yellow M1 Term IP68 .5m LHS
Pushbutton Switches PB ON/OFF RC Yellow M1 Term IP68 .5m LHS
SWITCH PUSH SPST-NC 125MA 125V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396784 | 450-2797-ND | 61AC9404 | PB7B2RS5M1CAL00Y500 | PB7B2RS5M1CAL00Y500 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | 1 NC | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC |
| Terminal Type | Wire Leads; Lead | Wire Leads | Wire Leaded | Wire Lead | Wire Leads |
| Features | RoHS | DustProof | RoHS | ||
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton |