E-Switch, Inc. Pushbutton Switches PBH4UOANAG1RRED

Description
PUSHBUTTON, 100mA, 4PDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, 4PDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-PBH4UOANAG1RRED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PBH4UOANAG1RRED
Pushbutton Switches 1400-PBH4UOANAG1RRED
PUSHBUTTON, 100mA, 4PDT, On-(On), PC Pin

PUSHBUTTON, 100mA, 4PDT, On-(On), PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PBH4UOANAG1RRED
Switches - Pushbutton Switches PBH4UOANAG1RRED
SWITCH PUSHBUTTON 4PDT 0.1A 30V

SWITCH PUSHBUTTON 4PDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PBH4UOANAG1RRED
Pushbutton Switches PBH4UOANAG1RRED
Pushbutton Switches 100mA 30VDC Momntary PC Pin

Pushbutton Switches 100mA 30VDC Momntary PC Pin

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PBH4UOANAG1RRED PBH4UOANAG1RRED PBH4UOANAG1RRED
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Momentary Contact
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

22mm Recessed Momentary Push Buttons - 2AF2RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton - 10763318 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details