TE Connectivity Push Button Switches PB7B2FM2M1CAL00Y500

Description
Pushbutton Switch ON/OFF FC BLK M1 TERM
Request a Quote Datasheet
Description
Pushbutton Switch ON/OFF FC BLK M1 TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396732 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396732
Push Button Switches 2396732
Pushbutton Switch ON/OFF FC BLK M1 TERM

Pushbutton Switch ON/OFF FC BLK M1 TERM

Supplier's Site
Push Button Switches - 2396733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396733
Push Button Switches 2396733
Pushbutton Switch ON/OFF FC BLK M1 TERM

Pushbutton Switch ON/OFF FC BLK M1 TERM

Supplier's Site
Pushbutton Switches - 450-2805-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2805-ND
Pushbutton Switches 450-2805-ND
Pushbutton Switch SPST-NC Standard Panel Mount, Front

Pushbutton Switch SPST-NC Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB7B2FM2M1CAL00Y500
Switches - Pushbutton Switches PB7B2FM2M1CAL00Y500
SWITCH PUSH SPST-NC 125MA 125V

SWITCH PUSH SPST-NC 125MA 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM2M1CAL00Y500
Pushbutton Switches PB7B2FM2M1CAL00Y500
Pushbutton Switches PB ON/OFF FC Black M1 Term IP68 .5m LHS

Pushbutton Switches PB ON/OFF FC Black M1 Term IP68 .5m LHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB7B2FM2M1CAL00Y500
Pushbutton Switches PB7B2FM2M1CAL00Y500
Pushbutton Switches PB ON/OFF FC Black M1 Term IP68 .5m LHS

Pushbutton Switches PB ON/OFF FC Black M1 Term IP68 .5m LHS

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9380 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9380
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9380
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB7 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:On-(Off); Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Product Range:PB7 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current Max:400mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396732 450-2805-ND PB7B2FM2M1CAL00Y500 PB7B2FM2M1CAL00Y500 61AC9380
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
Configuration Normally Closed (NC) Normally Closed (NC)
Switching Mechanism 1 NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NC Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(Off)
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00H - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1115814 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 354919 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details