TE Connectivity PB6B2FM2M1CAL06Y500
TE Connectivity PB6B2FM2M1CAL06Y500
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
PB SW, SPST, 0.4A, 32V, GRN, WIRE LEADED; Switch Operation:Off-(On); Illumination Color:Green; Product Range:PB6 Series; Pushbutton Actuator Style:Flat; Contact Configuration:SPST; Switch Terminals:Wire Leaded; IP Rating:IP68 RoHS Compliant: Yes
Pushbutton Switches PB OFF/ON FC Black Grn LED IP68 .5m LHS
Pushbutton Switches PB OFF/ON FC Black Grn LED IP68 .5m LHS
SWITCH PUSH SPST-NO 125MA 125V
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 2396399 | 450-2838-ND | 61AC9228 | PB6B2FM2M1CAL06Y500 | PB6B2FM2M1CAL06Y500 |
| Product Name | Push Button Switches | Pushbutton Switches | Pb Sw, Spst, 0.4A, 32V, Grn, Wire Leaded; Switch Operation Alcoswitch Te Connectivity | Pushbutton Switches | Switches - Pushbutton Switches |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | 1 NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO |
| Features | Illuminated Switch; Pilot Light; RoHS | DustProof; Illuminated Switch | RoHS | Illuminated Switch | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact |