TE Connectivity Push Button Switches PB6B2HS3M1CAL00Y500

Description
TE Connectivity PB6B2HS3M1CAL00Y500
Request a Quote Datasheet
Description
TE Connectivity PB6B2HS3M1CAL00Y500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 2396618 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396618
Push Button Switches 2396618
TE Connectivity PB6B2HS3M1CAL00Y500

TE Connectivity PB6B2HS3M1CAL00Y500

Supplier's Site
Push Button Switches - 2396617 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
2396617
Push Button Switches 2396617
TE Connectivity PB6B2HS3M1CAL00Y500

TE Connectivity PB6B2HS3M1CAL00Y500

Supplier's Site
Pushbutton Switches - 450-2781-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2781-ND
Pushbutton Switches 450-2781-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS3M1CAL00Y500
Pushbutton Switches PB6B2HS3M1CAL00Y500
Pushbutton Switches PB Off/ON HC Red M1 Term IP68 .5m LHS

Pushbutton Switches PB Off/ON HC Red M1 Term IP68 .5m LHS

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2HS3M1CAL00Y500
Pushbutton Switches PB6B2HS3M1CAL00Y500
Pushbutton Switches PB Off/ON HC Red M1 Term IP68 .5m LHS

Pushbutton Switches PB Off/ON HC Red M1 Term IP68 .5m LHS

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity - 61AC9632 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity
61AC9632
Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity 61AC9632
PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-N O; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WIRE LEADED; Switch Operation:Off-(On); Pushbutton Actuator Style:Raised Round; Contact Configuration:SPST-NO; Product Range:PB6 Series; Switch Terminals:Wire Leaded; IP Rating:IP68; Contact Current RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2HS3M1CAL00Y500
Switches - Pushbutton Switches PB6B2HS3M1CAL00Y500
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2396618 450-2781-ND PB6B2HS3M1CAL00Y500 61AC9632 PB6B2HS3M1CAL00Y500
Product Name Push Button Switches Pushbutton Switches Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wire Leaded; Switch Operation Alcoswitch Te Connectivity Switches - Pushbutton Switches
Configuration Normally Open (NO) Normally Open (NO) Normally Open (NO)
Switching Mechanism 1 NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-14A - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1758168 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
Pushbutton - 77185732 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details