Pushbutton Switches 1A 125VAC Off-(On) White
SWITCH PUSH SPST-NO 1A 125V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | PS1057AWHT | PS1057AWHT |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Max Current Rating | 1 amps | 1 amps |
| Max AC Voltage Rating | 250 volts | 125 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact |