TE Connectivity Pushbutton Switches PB6B2FM3M1CAL01

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2745-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2745-ND
Pushbutton Switches 450-2745-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity - 61AC9238 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity
61AC9238
Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity 61AC9238
PB SWITCH, SPST, 0.4A, 32V, WHT, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, WHT, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Red; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL01
Pushbutton Switches PB6B2FM3M1CAL01
Pushbutton Switches PB OFF/ON FC Red White LED IP68

Pushbutton Switches PB OFF/ON FC Red White LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM3M1CAL01
Pushbutton Switches PB6B2FM3M1CAL01
Pushbutton Switches PB OFF/ON FC Red White LED IP68

Pushbutton Switches PB OFF/ON FC Red White LED IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM3M1CAL01
Switches - Pushbutton Switches PB6B2FM3M1CAL01
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2745-ND 61AC9238 PB6B2FM3M1CAL01 PB6B2FM3M1CAL01
Product Name Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Wht, Solder; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 21090081 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Push Button Switches - 1-2329387-4 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated, Alternate Action Pushbutton Switch - LP5 - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details