PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches 100mA 30VDC Momntary PC Pin
| New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-PBH2UOASAG1RRED | PBH2UOASAG1RRED | PBH2UOASAG1RRED |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |
| Terminal Type | Straight PC Pins | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps |