TE Connectivity Pushbutton Switches PB6B2FM7M1CAL05

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 450-2762-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-2762-ND
Pushbutton Switches 450-2762-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity - 61AC9307 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity
61AC9307
Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity 61AC9307
PB SWITCH, SPST, 0.4A, 32V, YEL, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

PB SWITCH, SPST, 0.4A, 32V, YEL, SOLDER; Product Range:PB6 Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Flat; Actuator / Cap Colour:Blue; IP Rating:IP68 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL05
Pushbutton Switches PB6B2FM7M1CAL05
Pushbutton Switches PB OFF/ON FC Blue Yellow LED IP68

Pushbutton Switches PB OFF/ON FC Blue Yellow LED IP68

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
PB6B2FM7M1CAL05
Pushbutton Switches PB6B2FM7M1CAL05
Pushbutton Switches PB OFF/ON FC Blue Yellow LED IP68

Pushbutton Switches PB OFF/ON FC Blue Yellow LED IP68

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PB6B2FM7M1CAL05
Switches - Pushbutton Switches PB6B2FM7M1CAL05
SWITCH PUSH SPST-NO 125MA 125V

SWITCH PUSH SPST-NO 125MA 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 450-2762-ND 61AC9307 PB6B2FM7M1CAL05 PB6B2FM7M1CAL05
Product Name Pushbutton Switches Pb Switch, Spst, 0.4A, 32V, Yel, Solder; Product Range Alcoswitch Te Connectivity Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Off-(On) Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals Solder Lug Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details