E-Switch, Inc. Pushbutton Switches PBH2UEENAG1RBLK

Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-PBH2UEENAG1RBLK - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-PBH2UEENAG1RBLK
Pushbutton Switches 1400-PBH2UEENAG1RBLK
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
PBH2UEENAG1RBLK
Switches - Pushbutton Switches PBH2UEENAG1RBLK
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
PBH2UEENAG1RBLK
Pushbutton Switches PBH2UEENAG1RBLK
Pushbutton Switches 100mA 30VDC Latching PC Pin

Pushbutton Switches 100mA 30VDC Latching PC Pin

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-PBH2UEENAG1RBLK PBH2UEENAG1RBLK PBH2UEENAG1RBLK
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Buttons - 2ALP8LB-230D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Process Sealed Subminiature Pushbutton - AB15AB1 - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
22mm LED Module 800F PB - 800F-BN5R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 120 volts
Max DC Voltage Rating 120 volts
View Details