Grayhill, Inc. DIP Switches 76PSB03ST

Description
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7133-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7133-ND
DIP Switches GH7133-ND
Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 3 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 3 Pos, Spst, Piano; No. Of Circuits Grayhill - 33K2653 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 3 Pos, Spst, Piano; No. Of Circuits Grayhill
33K2653
Switch, Dip, 3 Pos, Spst, Piano; No. Of Circuits Grayhill 33K2653
SWITCH, DIP, 3 POS, SPST, PIANO; No. of Circuits:3Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Pitch Spacing:2.54mm RoHS Compliant: Yes

SWITCH, DIP, 3 POS, SPST, PIANO; No. of Circuits:3Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA; Pitch Spacing:2.54mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76PSB03ST
DIP Switches / SIP Switches 76PSB03ST
DIP Switches / SIP Switches DIP Switch SPST (up is off) 3 Pos

DIP Switches / SIP Switches DIP Switch SPST (up is off) 3 Pos

Buy Now Datasheet
Switches - DIP Switches 76PSB03ST
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7133-ND 33K2653 76PSB03ST 76PSB03ST
Product Name DIP Switches Switch, Dip, 3 Pos, Spst, Piano; No. Of Circuits Grayhill DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 7651135 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6K/A6KS Rotay DIP Switch - A6K-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-2396236-1 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
DIP Switches - 486-3-160-957TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details