Dip Switch SPST 8 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Manufacturer: Grayhill Inc.
Win Source Part Number: 766160-76PSB08ST
Series: 76
Packaging: Tube
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Operating Temperature Range: -40°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 30VDC
Current Rating: 150mA
Height Above Board: 0.301" (7.65mm)
Length: 0.880" (22.35mm)
Mounting: Through Hole, Right Angle
Body Material: Thermoplastic
Circuit: SPST
Actuator Type: Piano
Electrical Life: 2,000 Cycles
Mechanical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Categories: Switches
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Switch, Dip, Piano, Up is Off, 8 Positions, Tape Seal
SWITCH, DIP, 8 POSITION, SPST, PIANO; No. of Circuits:8Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP Switches / SIP Switches DIP Switch SPST (up is off) 8 Pos
GRAYHILL 76PSB08ST DIP / SIP Switch, 76 Series, SPST, Through Hole, 8 Circuits, DIP Sealed, 30 VDC
SWITCH PIANO DIP SPST 150MA 30V
| DigiKey | Win Source Electronics | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7143-ND | 766160-76PSB08ST | 70216778 | 33K2661 | 76PSB08ST | 330-76PSB08ST | 76PSB08ST |
| Product Name | DIP Switches | DIP Switches - 76PSB08ST | Switch, Dip, Piano, Up is Off, 8 Positions, Tape Seal | Switch, Dip, 8 Position, Spst, Piano; No. Of Circuits Grayhill | DIP Switches / SIP Switches | GRAYHILL 76PSB08ST DIP / SIP Switch, 76 Series, SPST, Through Hole, 8 Circuits, DIP Sealed, 30 VDC | Switches - DIP Switches |
| Actuator Specifications | Side Actuated Lever(s) (Piano) | Side Actuated Lever(s) (Piano) | |||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Straight PC Pins | Other Terminal Type | ||||
| Other Terminal Type | Through Hole, Right Angle | Through Hole | |||||
| Max Current Rating | 0.1500 amps | 0.1500 amps | 0.1500 amps | 0.1500 amps |