Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
4Bit 24V 25mA 1千次 Slide (Standard),凹槽式 - DIP Switches ROHS
DIP Switches / SIP Switches 4 pos. low profile Btm Seal Tape J Bend
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT3109-ND | 218-4LPSTJ | 218-4LPSTJ | 60AJ4812 | 218-4LPSTJ |
| Product Name | DIP Switches | Key/Switch >> DIP Switches | DIP Switches / SIP Switches | Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.0250 amps | 0.0250 amps |