CTS Corporation DIP Switches 209-4MS

Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2094MS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2094MS-ND
DIP Switches CT2094MS-ND
Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Through Hole Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1323861-209-4MS - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1323861-209-4MS
Switches - DIP Switches 1323861-209-4MS
Manufacturer: CTS Electrocomponents Win Source Part Number: 1323861-209-4MS Category: Switches>DIP Switches Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: PC Pin Features: Epoxy Sealed Terminals Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.190" (4.83mm) Length: 0.458" (11.63mm) Standard Package: 45 Mounting: Through Hole Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: No Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: CT2094MS-NDR,Q440018 9F,209004MS,CT2094MS ,2094MS RoHS Status: ROHS3 Compliant

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1323861-209-4MS
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.190" (4.83mm)
Length: 0.458" (11.63mm)
Standard Package: 45
Mounting: Through Hole
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Raised
Washable: No
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: CT2094MS-NDR,Q4400189F,209004MS,CT2094MS,2094MS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Switches - DIP Switches 209-4MS
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
209-4MS
DIP Switches/SIP Switches 209-4MS
DIP Switches/SIP Switches SPST 4 switch sections

DIP Switches/SIP Switches SPST 4 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2094MS-ND 1323861-209-4MS 209-4MS 209-4MS
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1-435802-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
6 suppliers