CTS Corporation DIP Switches - 218-4LPSTR 218-4LPSTR

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 761810-218-4LPSTR Series: 218 Packaging: Reel package Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -55°C ~ 85°C Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.104" (2.65mm) Length: 0.246" (6.25mm) Mounting: SMD Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 218 Categories: Switches Alternative Parts (Cross-Reference): 218-4LPST; Introduction Date: August 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 761810-218-4LPSTR Series: 218 Packaging: Reel package Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -55°C ~ 85°C Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.104" (2.65mm) Length: 0.246" (6.25mm) Mounting: SMD Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 218 Categories: Switches Alternative Parts (Cross-Reference): 218-4LPST; Introduction Date: August 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 218-4LPSTR - 761810-218-4LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-4LPSTR
761810-218-4LPSTR
DIP Switches - 218-4LPSTR 761810-218-4LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 761810-218-4LPSTR Series: 218 Packaging: Reel package Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -55°C ~ 85°C Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.104" (2.65mm) Length: 0.246" (6.25mm) Mounting: SMD Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 218 Categories: Switches Alternative Parts (Cross-Reference): 218-4LPST; Introduction Date: August 07, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: CTS Electrocomponents
Win Source Part Number: 761810-218-4LPSTR
Series: 218
Packaging: Reel package
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -55°C ~ 85°C
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.104" (2.65mm)
Length: 0.246" (6.25mm)
Mounting: SMD
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 218
Categories: Switches
Alternative Parts (Cross-Reference): 218-4LPST;
Introduction Date: August 07, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Switches - 119-218-4LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-4LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-4LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-218-4LPSTR-ND
DIP Switches 119-218-4LPSTR-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts - 60AJ4813 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
60AJ4813
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts 60AJ4813
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
218-4LPSTR
Key/Switch >> DIP Switches 218-4LPSTR
4Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-8P,5.8x6.3mm DIP Switches ROHS

4Bit SPST 24V 25mA Black Slide (Standard),凹槽式 SMD-8P,5.8x6.3mm DIP Switches ROHS

Supplier's Site Datasheet
Switches - DIP Switches 218-4LPSTR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-4LPSTR
DIP Switches / SIP Switches 218-4LPSTR
DIP Switches / SIP Switches 4 switch sections SPST

DIP Switches / SIP Switches 4 switch sections SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 761810-218-4LPSTR 119-218-4LPSTRDKR-ND 60AJ4813 218-4LPSTR 218-4LPSTR 218-4LPSTR
Product Name DIP Switches - 218-4LPSTR DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts Key/Switch >> DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0250 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 24 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319848-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6SN Slide DIP Switch - A6SN-2101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers