CTS Corporation DIP Switches 218-6LPSTR

Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-218-6LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-218-6LPSTR-ND
DIP Switches 119-218-6LPSTR-ND
Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-6LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 119-218-6LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
SWITCH SLIDE DIP SPST 0.025A 24V

SWITCH SLIDE DIP SPST 0.025A 24V

Buy Now Datasheet
DIP Switches - 218-6LPSTR - 905924-218-6LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-6LPSTR
905924-218-6LPSTR
DIP Switches - 218-6LPSTR 905924-218-6LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 905924-218-6LPSTR Series: 218 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC Package: Reel - TR Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218006LPSTR, 2186LPSTR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905924-218-6LPSTR
Series: 218
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 6 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: 218006LPSTR, 2186LPSTR

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-6LPSTR
DIP Switches / SIP Switches 218-6LPSTR
DIP Switches / SIP Switches 6 switch sections SPST

DIP Switches / SIP Switches 6 switch sections SPST

Buy Now Datasheet
Switches - DIP Switches 218-6LPSTR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-218-6LPSTR-ND 905924-218-6LPSTR 218-6LPSTR 218-6LPSTR
Product Name DIP Switches DIP Switches - 218-6LPSTR DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6T Slide DIP Switch - A6T-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
Rotary Encoded DIP Switches - 1759646 - RS Components, Ltd.
Specs
Number of Positions Available 10
Switch Dimensions 10 x 10 x 6.5mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-162-112-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details