TE Connectivity DIP Switch 2-435802-0

Description
Body Features Seal Type : Strippable Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 7.36 MM  [.29 INCH ] Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 11 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Seal Type : Strippable Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 7.36 MM  [.29 INCH ] Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 11 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-435802-0 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-435802-0
DIP Switch 2-435802-0
Body Features Seal Type : Strippable Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 10 Number of Switches : 10 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1.5 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 7.36 MM  [.29 INCH ] Length : 27.43 MM  [1.08 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 50 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Packaging Features Packaging Method : Package Packaging Quantity : 11 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Seal Type : Strippable

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 10
  • Number of Switches : 10

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • DIP & SIP Switch Contact Current Rating (AMP) : 1.5
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 7.36 MM  [.29 INCH ]
  • Length : 27.43 MM  [1.08 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 50

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Black
  • DIP & SIP Switch Housing Material : Polyester GF
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 11

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : Yes

Termination Features


  • Termination Post Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1207-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1207-ND
DIP Switches 450-1207-ND
Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 10 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
2-435802-0
DIP Switches/SIP Switches 2-435802-0
DIP Switches/SIP Switches RIGHT ANGLE DIP SW 10 P SEALED

DIP Switches/SIP Switches RIGHT ANGLE DIP SW 10 P SEALED

Buy Now Datasheet
Switches - DIP Switches 2-435802-0
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 2-435802-0 450-1207-ND 2-435802-0 2-435802-0
Product Name DIP Switch DIP Switches DIP Switches/SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1.5 amps 0.0250 amps
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
View Details
DIP Switch - 1-2319747-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers
DIP Switch - 1-1825013-9 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
DIP Switch - 1825002-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers