Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP SWITCH, 0.1A, 50VDC, 8POS, SMD ROHS COMPLIANT: YES
DIP Switches / SIP Switches SPST 8 switch sections
SWITCH SLIDE DIP SPST 25MA 24V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | CT2188LPST-ND | 60AJ4815 | 218-8LPST | 218-8LPST |
| Product Name | DIP Switches | Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps |