CTS Corporation DIP Switches 219-8ES

Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-8ES-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
219-8ES-ND
DIP Switches 219-8ES-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-8ES - 905936-219-8ES - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-8ES
905936-219-8ES
DIP Switches - 219-8ES 905936-219-8ES
Manufacturer: CTS Electrocomponents Win Source Part Number: 905936-219-8ES Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 219008ES, 2198ES

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905936-219-8ES
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219008ES, 2198ES

Buy Now Datasheet
Switches - DIP Switches 219-8ES
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 219-8ES-ND 905936-219-8ES 219-8ES
Product Name DIP Switches DIP Switches - 219-8ES Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825008-6 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
3 suppliers
A6S-H Slide DIP Switch - A6S-4104-PH - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 11.1 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switches - 486-3-162-120-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details