TE Connectivity DIP Switch 1571983-5

Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 1571983-5 - TE Connectivity
Berwyn, PA, United States
DIP Switch
1571983-5
DIP Switch 1571983-5
Body Features Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 4 Number of Switches : 4 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Dimensions Product Height : 2.21 MM  [.087 INCH ] Product Length : 6.2 MM  [.244 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 2000 Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Leg Style : Gull Wing Sealed Device : Yes Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Flush
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Sealing Method : Sealing Tape

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 4
  • Number of Switches : 4

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height : 2.21 MM  [.087 INCH ]
  • Product Length : 6.2 MM  [.244 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .1
  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 2000

Product Type Features


  • Actuator Style : Recessed Rocker
  • Actuator Type : Slide
  • DIP & SIP Switch Type : DIP
  • Leg Style : Gull Wing
  • Sealed Device : Yes

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
Rotary Encoded DIP Switches - 7182162 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7182162
Rotary Encoded DIP Switches 7182162
TE Connectivity 1571983-5

TE Connectivity 1571983-5

Supplier's Site
Rotary Encoded DIP Switches - 7182162P - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
7182162P
Rotary Encoded DIP Switches 7182162P
TE Connectivity 1571983-5

TE Connectivity 1571983-5

Supplier's Site
Rotary Encoded DIP Switches - 1362017 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rotary Encoded DIP Switches
1362017
Rotary Encoded DIP Switches 1362017
TE Connectivity 1571983-5

TE Connectivity 1571983-5

Supplier's Site
DIP Switches - 1571983-5 - 760486-1571983-5 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 1571983-5
760486-1571983-5
DIP Switches - 1571983-5 760486-1571983-5
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760486-1571983-5 Series: GDH Packaging: Reel package Number of Positions: 4 Pitch: 0.050" (1.27mm), Half Termination Style: Gull Wing Operating Temperature Range: -30°C ~ 85°C Features: Tape Seal Contact Finish: Gold Contact Material: Copper Alloy Voltage Rating: 24VDC Current Rating: 25mA Height Above Board: 0.091" (2.30mm) Length: 0.244" (6.20mm) Mounting: SMD Body Material: Polyphenylene Sulfide (PPS) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 1,000 Cycles Mechanical Life: 1,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 1571983 Categories: Switches Alternative Parts (Cross-Reference): A6HF-4102-PM; A6HF-4102; A6HF-4102-P; Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 760486-1571983-5
Series: GDH
Packaging: Reel package
Number of Positions: 4
Pitch: 0.050" (1.27mm), Half
Termination Style: Gull Wing
Operating Temperature Range: -30°C ~ 85°C
Features: Tape Seal
Contact Finish: Gold
Contact Material: Copper Alloy
Voltage Rating: 24VDC
Current Rating: 25mA
Height Above Board: 0.091" (2.30mm)
Length: 0.244" (6.20mm)
Mounting: SMD
Body Material: Polyphenylene Sulfide (PPS)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 1,000 Cycles
Mechanical Life: 1,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 1571983
Categories: Switches
Alternative Parts (Cross-Reference): A6HF-4102-PM; A6HF-4102; A6HF-4102-P;
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Switches - 450-1762-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1762-6-ND
DIP Switches 450-1762-6-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-1762-1-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1762-1-ND
DIP Switches 450-1762-1-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 450-1762-2-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1762-2-ND
DIP Switches 450-1762-2-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity - 74T0481 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity
74T0481
Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity 74T0481
DIP Switch, SPST, DIP Sealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes

DIP Switch, SPST, DIP Sealed, SMD, 25 mA, 24 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 1571983-5
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1571983-5 7182162 7182162P 760486-1571983-5 450-1762-6-ND 74T0481 1571983-5
Product Name DIP Switch Rotary Encoded DIP Switches Rotary Encoded DIP Switches DIP Switches - 1571983-5 DIP Switches Dip Switch, Spst, Dip Sealed, Smd, 25 Ma, 24 Vdc Rohs Compliant Te Connectivity Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s) Rocker Actuator(s) Slide Actuator(s)
Number of Positions Available 4 4 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.0250 amps 0.0250 amps
Max DC Voltage Rating 50 volts 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319747-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1-1825190-0 - TE Connectivity
Specs
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 2 amps
View Details
4 suppliers