CTS Corporation Switches - DIP Switches 206-8ST

Description
Win Source Part Number: 1376370-206-8ST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 8 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: Yes Length: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376370-206-8ST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 8 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: Yes Length: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376370-206-8ST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376370-206-8ST
Switches - DIP Switches 1376370-206-8ST
Win Source Part Number: 1376370-206-8ST Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 85°C Fake Threat In the Open Market: 51 pct. MSL Level: Not Applicable Mfr: CTS Electrocomponents Series: 206 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 8 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Slide (Standard) Termination Style: PC Pin Electrical Life: 10,000 Cycles Body Material: Plastic Height Above Board: 0.334" (8.48mm) Actuator Level: Raised Washable: Yes Length: 0.886" (22.50mm)

Win Source Part Number: 1376370-206-8ST
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 51 pct.
MSL Level: Not Applicable
Mfr: CTS Electrocomponents
Series: 206
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 8
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Slide (Standard)
Termination Style: PC Pin
Electrical Life: 10,000 Cycles
Body Material: Plastic
Height Above Board: 0.334" (8.48mm)
Actuator Level: Raised
Washable: Yes
Length: 0.886" (22.50mm)

Buy Now Datasheet
DIP Switches - CT2068ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2068ST-ND
DIP Switches CT2068ST-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-8ST
DIP Switches / SIP Switches 206-8ST
DIP Switches / SIP Switches SPST 8 switch sections

DIP Switches / SIP Switches SPST 8 switch sections

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts - 60AJ4803 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts
60AJ4803
Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts 60AJ4803
DIP SWITCH, 0.1A, 50VDC, 8POS, THT ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 8POS, THT ROHS COMPLIANT: YES

Supplier's Site
Switches - DIP Switches 206-8ST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376370-206-8ST CT2068ST-ND 206-8ST 60AJ4803 206-8ST
Product Name Switches - DIP Switches DIP Switches DIP Switches / SIP Switches Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts Switches - DIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -67 to 185 F (-55 to 85 C) -67 to 185 F (-55 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2396233-1 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details
2 suppliers
A6HF Slide DIP Switch - A6HF-0102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 13.83 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers