CTS Corporation DIP Switches 206-8RAST

Description
Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2068RAST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2068RAST-ND
DIP Switches CT2068RAST-ND
Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 8 Position Through Hole, Right Angle Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches - 1342439-206-8RAST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1342439-206-8RAST
Switches - DIP Switches 1342439-206-8RAST
Win Source Part Number: 1342439-206-8RAST Category: Switches - DIP Switches Series: 206RA Number of Positions: 8 Pitch: 0.100" (2.54mm) , Full Termination Style: PC Pin Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Package: Tube Voltage Rating: 24VDC Height Above Board: 0.400" (10.16mm) Length: 0.886" (22.50mm) Standard Package: 25 Body Material: Plastic Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 10,000 Cycles Actuator Level: Raised Washable: Yes Mounting Type: Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: Not Applicable Current Rating (Amps): 50mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Mfr: CTS Electrocomponents California Prop 65: Warning Information

Win Source Part Number: 1342439-206-8RAST
Category: Switches - DIP Switches
Series: 206RA
Number of Positions: 8
Pitch: 0.100" (2.54mm) , Full
Termination Style: PC Pin
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Package: Tube
Voltage Rating: 24VDC
Height Above Board: 0.400" (10.16mm)
Length: 0.886" (22.50mm)
Standard Package: 25
Body Material: Plastic
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 10,000 Cycles
Actuator Level: Raised
Washable: Yes
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: Not Applicable
Current Rating (Amps): 50mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Mfr: CTS Electrocomponents
California Prop 65: Warning Information

Buy Now Datasheet
Switches - DIP Switches 206-8RAST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
206-8RAST
DIP Switches / SIP Switches 206-8RAST
DIP Switches / SIP Switches SPST Right Angle 8 switch sections

DIP Switches / SIP Switches SPST Right Angle 8 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2068RAST-ND 1342439-206-8RAST 206-8RAST 206-8RAST
Product Name DIP Switches Switches - DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.0500 amps 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6HF Slide DIP Switch - A6HF-8102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 2.2 x 11.29 x 6.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1-1825013-6 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers