CTS Corporation DIP Switches 219-4MST

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2194MST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2194MST-ND
DIP Switches CT2194MST-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches - 1323839-219-4MST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1323839-219-4MST
Switches - DIP Switches 1323839-219-4MST
Manufacturer: CTS Electrocomponents Win Source Part Number: 1323839-219-4MST Category: Switches>DIP Switches Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.170" (4.33mm) Length: 0.458" (11.63mm) Standard Package: 45 Mounting: Surface Mount Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Raised Washable: Yes Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA REACH Status: REACH Unaffected HTSUS: 8536.50.9065 Other Part Number: 219004MST,2194MST,Q4 041470B,CT2194MST-ND R,CT2194MST RoHS Status: ROHS3 Compliant

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1323839-219-4MST
Category: Switches>DIP Switches
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.170" (4.33mm)
Length: 0.458" (11.63mm)
Standard Package: 45
Mounting: Surface Mount
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Raised
Washable: Yes
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA
REACH Status: REACH Unaffected
HTSUS: 8536.50.9065
Other Part Number: 219004MST,2194MST,Q4041470B,CT2194MST-NDR,CT2194MST
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts - 60AJ4829 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
60AJ4829
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts 60AJ4829
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Switches - DIP Switches 219-4MST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-4MST
DIP Switches / SIP Switches 219-4MST
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2194MST-ND 1323839-219-4MST 60AJ4829 219-4MST 219-4MST
Product Name DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 241255 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6K/A6KS Rotay DIP Switch - A6KS-104RS - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 6 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2-2396233-0 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details