Manufacturer: CTS Electrocomponents
Win Source Part Number: 905929-219-10MST
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 20
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT21910MST, CT21910MST-NDR, 219010MST, Q4041470D, 21910MST
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
DIP Switches / SIP Switches SPST 10 switch sections
SWITCH SLIDE DIP SPST 100MA 20V
DIP SWITCH, 0.1A, 50VDC, 10POS, SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 905929-219-10MST | CT21910MST-ND | 219-10MST | 219-10MST | 60AJ4818 |
| Product Name | DIP Switches - 219-10MST | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches | Dip Switch, 0.1A, 50Vdc, 10Pos, Smd Rohs Compliant Cts |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | |||
| Actuator Specifications | Slide Actuator(s) | ||||
| Terminal Type | Surface Mount Technology |