CTS Corporation DIP Switches 218-2LPSTR

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 119-218-2LPSTRDKR-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-2LPSTRCT-ND - DigiKey
Thief River Falls, MN, United States
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 119-218-2LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
119-218-2LPSTR-ND
DIP Switches 119-218-2LPSTR-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-2LPSTR
DIP Switches / SIP Switches 218-2LPSTR
DIP Switches / SIP Switches SPST 2 switch sections

DIP Switches / SIP Switches SPST 2 switch sections

Buy Now Datasheet
Switches - DIP Switches 218-2LPSTR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts - 60AJ4810 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts
60AJ4810
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts 60AJ4810
DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> DIP Switches
218-2LPSTR
Key/Switch >> DIP Switches 218-2LPSTR
2Bit SPST 24V 25mA SMD-4P,3.7x5.8mm DIP Switches ROHS

2Bit SPST 24V 25mA SMD-4P,3.7x5.8mm DIP Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 119-218-2LPSTRDKR-ND 218-2LPSTR 218-2LPSTR 60AJ4810 218-2LPSTR
Product Name DIP Switches DIP Switches / SIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts Key/Switch >> DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-0104-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 1825057-4 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switches - 486-3-160-953TR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details