CTS Corporation DIP Switches - 219-8LPST 219-8LPST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123019-219-8LPST Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.858" (21.80mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Current Rating (Amps): 100mA
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123019-219-8LPST Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.858" (21.80mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Current Rating (Amps): 100mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-8LPST - 1123019-219-8LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-8LPST
1123019-219-8LPST
DIP Switches - 219-8LPST 1123019-219-8LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123019-219-8LPST Packaging: Tube Number of Positions: 8 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Height Above Board: 0.160" (4.06mm) Length: 0.858" (21.80mm) Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Categories: Switches Temperature Range - Operating: -55°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 25 MSL Level: Not Applicable Current Rating (Amps): 100mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1123019-219-8LPST
Packaging: Tube
Number of Positions: 8
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Height Above Board: 0.160" (4.06mm)
Length: 0.858" (21.80mm)
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Categories: Switches
Temperature Range - Operating: -55°C ~ 85°C
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: Not Applicable
Current Rating (Amps): 100mA

Buy Now
DIP Switches - CT2198LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2198LPST-ND
DIP Switches CT2198LPST-ND
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-8LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts - 60AJ4834 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts
60AJ4834
Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts 60AJ4834
DIP SWITCH, 0.1A, 50VDC, 8POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 8POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-8LPST
DIP Switches/SIP Switches 219-8LPST
DIP Switches/SIP Switches SPST 8 switch sections

DIP Switches/SIP Switches SPST 8 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1123019-219-8LPST CT2198LPST-ND 219-8LPST 60AJ4834 219-8LPST
Product Name DIP Switches - 219-8LPST DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 8Pos, Smd Rohs Compliant Cts DIP Switches/SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Other Type (Special Application)
Other Pole and Throw BCD
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP & SIP Switches - 1156306 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
A6SN Slide DIP Switch - A6SN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers