CTS Corporation DIP Switches 218-10LPSTJR

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 218-10LPSTJR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
218-10LPSTJR-ND
DIP Switches 218-10LPSTJR-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 218-10LPSTJR - 854580-218-10LPSTJR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-10LPSTJR
854580-218-10LPSTJR
DIP Switches - 218-10LPSTJR 854580-218-10LPSTJR
Manufacturer: CTS Electrocomponents Win Source Part Number: 854580-218-10LPSTJR Series: 218 Features: Dip Switch 10 Position Actuator Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218010LPSTJR, 21810LPSTJR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854580-218-10LPSTJR
Series: 218
Features: Dip Switch 10 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: 218010LPSTJR, 21810LPSTJR

Buy Now Datasheet
Switches - DIP Switches 218-10LPSTJR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number 218-10LPSTJR-ND 854580-218-10LPSTJR 218-10LPSTJR
Product Name DIP Switches DIP Switches - 218-10LPSTJR Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319747-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details
A6T Slide DIP Switch - A6T-9102 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.6 x 21.26 x 6.2 mm
Terminal Type Other Terminal Type
View Details
DIP Switches - 486-3-160-951DKR-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Surface Mount Technology
View Details
Rotary Encoded DIP Switches - 337532 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Other Type (Special Application)
View Details