TE Connectivity DIP Switch 5435640-5

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Tin Dimensions Height : 8.64 MM  [.34 INCH ] Length : 22.35 MM  [.88 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 40 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Blue DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Tin Dimensions Height : 8.64 MM  [.34 INCH ] Length : 22.35 MM  [.88 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 40 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Blue DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5435640-5 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5435640-5
DIP Switch 5435640-5
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Tin Dimensions Height : 8.64 MM  [.34 INCH ] Length : 22.35 MM  [.88 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 40 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Blue DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 50 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • DIP & SIP Switch Contact Current Rating (AMP) : 1
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 8.64 MM  [.34 INCH ]
  • Length : 22.35 MM  [.88 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 40

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Blue
  • DIP & SIP Switch Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Other


  • Comment : Soldering in "off" position only

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 50

Product Type Features


  • Actuator Style : Rocker (Top Actuated)
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now
DIP Switches - 450-1417-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1417-ND
DIP Switches 450-1417-ND
Dip Switch SPST 8 Position Through Hole Rocker Actuator 60mA 5VDC

Dip Switch SPST 8 Position Through Hole Rocker Actuator 60mA 5VDC

Buy Now Datasheet
DIP SW 8POSN AU - 5435640-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
DIP SW 8POSN AU
5435640-5
DIP SW 8POSN AU 5435640-5
DIP SW 8POSN AU

DIP SW 8POSN AU

Buy Now
Switches - DIP Switches - 1376410-5435640-5 - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376410-5435640-5
Switches - DIP Switches 1376410-5435640-5
Win Source Part Number: 1376410-5435640-5 Category: Switches - DIP Switches Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity ALCOSWITCH Switches Series: 7100 Package: Tube Product Status: Active Base Product Number: 5435640 Mounting Type: Through Hole HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 60mA Contact Finish: Gold Number of Positions: 8 Contact Material: Copper Alloy Voltage Rating: 5VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Rocker Termination Style: PC Pin Mechanical Life: 2,000 Cycles Electrical Life: 2,000 Cycles Body Material: Polyester (PET), Glass Filled Height Above Board: 0.340" (8.64mm) Actuator Level: Raised Washable: No Length: 0.880" (22.35mm)

Win Source Part Number: 1376410-5435640-5
Category: Switches - DIP Switches
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity ALCOSWITCH Switches
Series: 7100
Package: Tube
Product Status: Active
Base Product Number: 5435640
Mounting Type: Through Hole
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 60mA
Contact Finish: Gold
Number of Positions: 8
Contact Material: Copper Alloy
Voltage Rating: 5VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Rocker
Termination Style: PC Pin
Mechanical Life: 2,000 Cycles
Electrical Life: 2,000 Cycles
Body Material: Polyester (PET), Glass Filled
Height Above Board: 0.340" (8.64mm)
Actuator Level: Raised
Washable: No
Length: 0.880" (22.35mm)

Buy Now Datasheet
Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity - 52K3775 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity
52K3775
Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity 52K3775
SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mmRoHS Compliant: Yes

SWITCH, DIP, 8 POSITION, SPST, RAISED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Pitch Spacing:2.54mmRoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity - 70AH0533 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity
70AH0533
Dip Switch, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity 70AH0533
DIP SWITCH, 8POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 8POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
5435640-5
DIP Switches / SIP Switches 5435640-5
DIP Switches / SIP Switches SPST 8POS RCKR UNSLD T/H DIP SWITCH

DIP Switches / SIP Switches SPST 8POS RCKR UNSLD T/H DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches 5435640-5
SWITCH ROCKER DIP SPST 60MA 5V

SWITCH ROCKER DIP SPST 60MA 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 5435640-5 450-1417-ND 5435640-5 1376410-5435640-5 52K3775 70AH0533 5435640-5 5435640-5
Product Name DIP Switch DIP Switches DIP SW 8POSN AU Switches - DIP Switches Switch, Dip, 8 Position, Spst, Raised Rocker; No. Of Circuits Alcoswitch Te Connectivity Dip Switch, 8Pos, Smd Rohs Compliant Alcoswitch Te Connectivity DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.0600 amps 0.0600 amps
Operating Temp -13 to 158 F (-25 to 70 C) -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825057-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 10
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
View Details
DIP Switch - 2-1571999-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers
DIP Switch - 1825140-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max Current Rating 0.1000 amps
View Details
5 suppliers