Grayhill, Inc. DIP Switches 76SB06ST

Description
Dip Switch SPST 6 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 6 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7173-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7173-ND
DIP Switches GH7173-ND
Dip Switch SPST 6 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 6 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76SB06ST
DIP Switches / SIP Switches 76SB06ST
DIP Switches / SIP Switches DIP Switch SPST 6 Pos Tape Seal

DIP Switches / SIP Switches DIP Switch SPST 6 Pos Tape Seal

Buy Now Datasheet
Switch, Dip, 6 Position, Spst, Raised Rocker; No. Of Circuits Grayhill - 55F5004 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 6 Position, Spst, Raised Rocker; No. Of Circuits Grayhill
55F5004
Switch, Dip, 6 Position, Spst, Raised Rocker; No. Of Circuits Grayhill 55F5004
SWITCH, DIP, 6 POSITION, SPST, RAISED ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 6 POSITION, SPST, RAISED ROCKER; No. of Circuits:6Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Dip Switch, 76 Series, Spst, Dip Sealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill - 39K3470 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 76 Series, Spst, Dip Sealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill
39K3470
Dip Switch, 76 Series, Spst, Dip Sealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill 39K3470
DIP Switch, 76 Series, SPST, DIP Sealed, Through Hole, 150 mA, 30 VDC RoHS Compliant: Yes

DIP Switch, 76 Series, SPST, DIP Sealed, Through Hole, 150 mA, 30 VDC RoHS Compliant: Yes

Supplier's Site
Switches - DIP Switches 76SB06ST
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7173-ND 76SB06ST 55F5004 39K3470 76SB06ST
Product Name DIP Switches DIP Switches / SIP Switches Switch, Dip, 6 Position, Spst, Raised Rocker; No. Of Circuits Grayhill Dip Switch, 76 Series, Spst, Dip Sealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-8101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 22.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 2-1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers