CTS Corporation DIP Switches 206-214ST

Description
Dip Switch DPST 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch DPST 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 206-214ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
206-214ST-ND
DIP Switches 206-214ST-ND
Dip Switch DPST 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch DPST 4 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 206-214ST
SWITCH SLIDE DIP DPST 50MA 24V

SWITCH SLIDE DIP DPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
206-214ST
DIP Switches/SIP Switches 206-214ST
DIP Switches/SIP Switches 4 switch sections DPDT

DIP Switches/SIP Switches 4 switch sections DPDT

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches
Product Number 206-214ST-ND 206-214ST 206-214ST
Product Name DIP Switches Switches - DIP Switches DIP Switches/SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-162-119-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Rotary Encoded DIP Switches - 7651125 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details
A6SN Slide DIP Switch - A6SN-2101-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch - 1-2396233-9 - TE Connectivity
Specs
Number of Positions Available 16
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details