CTS Corporation DIP Switches 220AMB16R

Description
Dip Switch Hexadecimal 16 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC
Request a Quote Datasheet
Description
Dip Switch Hexadecimal 16 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT3097TR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT3097TR-ND
DIP Switches CT3097TR-ND
Dip Switch Hexadecimal 16 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC

Dip Switch Hexadecimal 16 Position Surface Mount Rotary with Shaft Actuator 100mA 50VDC

Buy Now Datasheet
DIP Switches - 220AMB16R - 1123039-220AMB16R - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 220AMB16R
1123039-220AMB16R
DIP Switches - 220AMB16R 1123039-220AMB16R
Manufacturer: CTS Electrocomponents Win Source Part Number: 1123039-220AMB16R Packaging: Reel Number of Positions: 16 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Mounting Style: SMD Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 50VDC Height Above Board: 0.268" (6.80mm) Length: 0.283" (7.20mm) Circuit: Hexadecimal Actuator Type: Rotary with Shaft Electrical Life: 10,000 Steps Mechanical Life: 10,000 Steps Actuator Level: Raised Washable: No Categories: Switches Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ctscorp.com Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 100mA

Manufacturer: CTS Electrocomponents
Win Source Part Number: 1123039-220AMB16R
Packaging: Reel
Number of Positions: 16
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Mounting Style: SMD
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 50VDC
Height Above Board: 0.268" (6.80mm)
Length: 0.283" (7.20mm)
Circuit: Hexadecimal
Actuator Type: Rotary with Shaft
Electrical Life: 10,000 Steps
Mechanical Life: 10,000 Steps
Actuator Level: Raised
Washable: No
Categories: Switches
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ctscorp.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA

Buy Now
Switches - DIP Switches 220AMB16R
SWITCH ROTARY DIP HEX 100MA 50V

SWITCH ROTARY DIP HEX 100MA 50V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number CT3097TR-ND 1123039-220AMB16R 220AMB16R
Product Name DIP Switches DIP Switches - 220AMB16R Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Other Type (Special Application) Other Type (Special Application)
Other Pole and Throw Hexadecimal Hexadecimal
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319847-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
A6SN Slide DIP Switch - A6SN-4102-P - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
4 suppliers