CTS Corporation Switches - DIP Switches 193-8MS

Description
Win Source Part Number: 1376412-193-8MS Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 193 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 8 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: Gull Wing Electrical Life: 7,000 Cycles Body Material: Plastic Height Above Board: 0.359" (9.12mm) Actuator Level: Raised Washable: No Length: 0.886" (22.50mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376412-193-8MS Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 193 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 8 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: Gull Wing Electrical Life: 7,000 Cycles Body Material: Plastic Height Above Board: 0.359" (9.12mm) Actuator Level: Raised Washable: No Length: 0.886" (22.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376412-193-8MS - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376412-193-8MS
Switches - DIP Switches 1376412-193-8MS
Win Source Part Number: 1376412-193-8MS Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 193 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals Mounting Type: Surface Mount, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 8 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: Gull Wing Electrical Life: 7,000 Cycles Body Material: Plastic Height Above Board: 0.359" (9.12mm) Actuator Level: Raised Washable: No Length: 0.886" (22.50mm)

Win Source Part Number: 1376412-193-8MS
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 193
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals
Mounting Type: Surface Mount, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 8
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: Gull Wing
Electrical Life: 7,000 Cycles
Body Material: Plastic
Height Above Board: 0.359" (9.12mm)
Actuator Level: Raised
Washable: No
Length: 0.886" (22.50mm)

Buy Now Datasheet
DIP Switches - CT1938MS-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT1938MS-ND
DIP Switches CT1938MS-ND
Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 8 Position Surface Mount, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 193-8MS
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
193-8MS
DIP Switches / SIP Switches 193-8MS
DIP Switches / SIP Switches 8 switch sections SPST

DIP Switches / SIP Switches 8 switch sections SPST

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376412-193-8MS CT1938MS-ND 193-8MS 193-8MS
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

A6K/A6KS Rotay DIP Switch - A6K-102RF - Aratas America LLC
Specs
Number of Positions Available 10
Switch Dimensions 3 x 7.2 x 7.2 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP & SIP Switches - 1156283 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 1825059-3 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers