CTS Corporation DIP Switches 208-8

Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2088-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2088-ND
DIP Switches CT2088-ND
Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 8 Position Through Hole Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
DIP Switches - 208-8 - 854533-208-8 - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 208-8
854533-208-8
DIP Switches - 208-8 854533-208-8
Manufacturer: CTS Electrocomponents Win Source Part Number: 854533-208-8 Series: 208 Features: Dip Switch 8 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 208008, CT2088

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854533-208-8
Series: 208
Features: Dip Switch 8 Position Actuator
Package: Tube
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 208008, CT2088

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts - 60AJ4805 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts
60AJ4805
Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts 60AJ4805
DIP SWITCH, 0.1A, 50VDC, 8POS, THT ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 8POS, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
208-8
DIP Switches / SIP Switches 208-8
DIP Switches / SIP Switches SPST 8 switch sections

DIP Switches / SIP Switches SPST 8 switch sections

Buy Now Datasheet
Switches - DIP Switches 208-8
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2088-ND 854533-208-8 60AJ4805 208-8 208-8
Product Name DIP Switches DIP Switches - 208-8 Dip Switch, 0.1A, 50Vdc, 8Pos, Tht Rohs Compliant Cts DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type
Other Terminal Type Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321082 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
A6D/A6DR Slide/Piano DIP Switch - A6D-4103 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.4 x 12.2 x 6.6 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -67 to 221 F (-55 to 105 C)
View Details