CTS Corporation DIP Switches - 219-4LPST 219-4LPST

Description
Manufacturer: CTS Corporation Win Source Part Number: 1123016-219-4LPST Manufacturer Homepage: www.ctscorp.com Alternative Parts (Cross-Reference): 90HBW04PT; SSGM740101; 90HBW04PRT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: CTS Corporation Win Source Part Number: 1123016-219-4LPST Manufacturer Homepage: www.ctscorp.com Alternative Parts (Cross-Reference): 90HBW04PT; SSGM740101; 90HBW04PRT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 219-4LPST - 1123016-219-4LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-4LPST
1123016-219-4LPST
DIP Switches - 219-4LPST 1123016-219-4LPST
Manufacturer: CTS Corporation Win Source Part Number: 1123016-219-4LPST Manufacturer Homepage: www.ctscorp.com Alternative Parts (Cross-Reference): 90HBW04PT; SSGM740101; 90HBW04PRT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: CTS Corporation
Win Source Part Number: 1123016-219-4LPST
Manufacturer Homepage: www.ctscorp.com
Alternative Parts (Cross-Reference): 90HBW04PT; SSGM740101; 90HBW04PRT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
DIP Switches - 219-4LPST - 761813-219-4LPST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-4LPST
761813-219-4LPST
DIP Switches - 219-4LPST 761813-219-4LPST
Manufacturer: CTS Electrocomponents Win Source Part Number: 761813-219-4LPST Series: 219 Packaging: Tube Number of Positions: 4 Pitch: 0.100" (2.54mm), Full Termination Style: Gull Wing Operating Temperature Range: -55°C ~ 85°C Features: Epoxy Sealed Terminals, Tape Seal Contact Finish: Gold Contact Material: Beryllium Copper Voltage Rating: 20VDC Current Rating: 100mA Height Above Board: 0.160" (4.06mm) Length: 0.458" (11.63mm) Mounting: SMD Circuit: SPST Actuator Type: Slide (Standard) Electrical Life: 2,000 Cycles Actuator Level: Flush, Recessed Washable: Yes Family Name: 219 Categories: Switches Alternative Parts (Cross-Reference): 90HBW04PT; SSGM740101; 90HBW04PRT; Introduction Date: August 13, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: CTS Electrocomponents
Win Source Part Number: 761813-219-4LPST
Series: 219
Packaging: Tube
Number of Positions: 4
Pitch: 0.100" (2.54mm), Full
Termination Style: Gull Wing
Operating Temperature Range: -55°C ~ 85°C
Features: Epoxy Sealed Terminals, Tape Seal
Contact Finish: Gold
Contact Material: Beryllium Copper
Voltage Rating: 20VDC
Current Rating: 100mA
Height Above Board: 0.160" (4.06mm)
Length: 0.458" (11.63mm)
Mounting: SMD
Circuit: SPST
Actuator Type: Slide (Standard)
Electrical Life: 2,000 Cycles
Actuator Level: Flush, Recessed
Washable: Yes
Family Name: 219
Categories: Switches
Alternative Parts (Cross-Reference): 90HBW04PT; SSGM740101; 90HBW04PRT;
Introduction Date: August 13, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DIP Switches - CT2194LPST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2194LPST-ND
DIP Switches CT2194LPST-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Switches - DIP Switches 219-4LPST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts - 60AJ4826 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts
60AJ4826
Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts 60AJ4826
DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-4LPST
DIP Switches / SIP Switches 219-4LPST
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1123016-219-4LPST 761813-219-4LPST CT2194LPST-ND 219-4LPST 60AJ4826 219-4LPST
Product Name DIP Switches - 219-4LPST DIP Switches - 219-4LPST DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Smd Rohs Compliant Cts DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.1000 amps 0.1000 amps
Max DC Voltage Rating 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Encoded DIP Switches - 321076 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Double Pole, Single Throw (DPST); Other Type (Special Application)
View Details
DIP Switches - 486-3-162-108-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
A6S-H Slide DIP Switch - A6S-0101-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 26.34 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers
DIP Switch - 2396236-2 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details