Manufacturer: CTS Electrocomponents
Win Source Part Number: 905937-219-8MST
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: CT2198MST, 219008MST, 2198MST
Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
DIP Switches / SIP Switches SPST 8 switch sections
SWITCH SLIDE DIP SPST 100MA 20V
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 905937-219-8MST | CT2198MST-ND | 219-8MST | 219-8MST |
| Product Name | DIP Switches - 219-8MST | DIP Switches | DIP Switches / SIP Switches | Switches - DIP Switches |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | ||
| Actuator Specifications | Slide Actuator(s) | |||
| Terminal Type | Surface Mount Technology |