CTS Corporation DIP Switches 218-10LPSTR

Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 218-10LPSTR-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
218-10LPSTR-ND
DIP Switches 218-10LPSTR-ND
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
DIP Switches - 218-10LPSTR - 849472-218-10LPSTR - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 218-10LPSTR
849472-218-10LPSTR
DIP Switches - 218-10LPSTR 849472-218-10LPSTR
Manufacturer: CTS Electrocomponents Win Source Part Number: 849472-218-10LPSTR Series: 218 Features: Dip Switch 10 Position Actuator Package: Reel - TR Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.50.9065 Other Part Number: 218010LPSTR, 21810LPSTR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 849472-218-10LPSTR
Series: 218
Features: Dip Switch 10 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: 218010LPSTR, 21810LPSTR

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> DIP Switches
218-10LPSTR
Key/Switch >> DIP Switches 218-10LPSTR
10Bit SPST 24V 25mA SMD-20P,5.8x13.9mm DIP Switches ROHS

10Bit SPST 24V 25mA SMD-20P,5.8x13.9mm DIP Switches ROHS

Supplier's Site Datasheet
Switches - DIP Switches 218-10LPSTR
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
218-10LPSTR
DIP Switches / SIP Switches 218-10LPSTR
DIP Switches / SIP Switches 10 switch sections SPST

DIP Switches / SIP Switches 10 switch sections SPST

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 218-10LPSTR-ND 849472-218-10LPSTR 218-10LPSTR 218-10LPSTR 218-10LPSTR
Product Name DIP Switches DIP Switches - 218-10LPSTR Key/Switch >> DIP Switches Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6RS Rotay DIP Switch - A6RS-161RS - Aratas America LLC
Specs
Number of Positions Available 16
Switch Dimensions 12 x 9.8 x 9.9 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
DIP Switch - 2396233-4 - TE Connectivity
Specs
Number of Positions Available 10
Terminal Type Other Terminal Type
Other Terminal Type Printed Circuit Board
View Details