TE Connectivity DIP Switch 5-1571999-6

Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] On Position : Lever Up Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 20 Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] On Position : Lever Up Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 20 Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 5-1571999-6 - TE Connectivity
Berwyn, PA, United States
DIP Switch
5-1571999-6
DIP Switch 5-1571999-6
Body Features Actuator Color : White Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold Switch Contact Plating Material Thickness (MICIN) : 1.2 Dimensions Product Height : 6 MM  [.236 INCH ] Product Length : 22.3 MM  [.878 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 1 Operating Voltage (VDC) : 5 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] On Position : Lever Up Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Assembly Process Feature : Auto-Insert Packaging Packaging Features Packaging Method : Tube, Box & Tube Packaging Quantity : 20 Product Type Features Actuator Style : Piano (Side Actuated) Actuator Type : Piano DIP & SIP Switch Type : DIP Sealed Device : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]

Body Features


  • Actuator Color : White
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : Polyphenylene Sulfide (PPS)
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Switch Contact Plating Material : Gold
  • Switch Contact Plating Material Thickness (MICIN) : 1.2

Dimensions


  • Product Height : 6 MM  [.236 INCH ]
  • Product Length : 22.3 MM  [.878 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 1
  • Operating Voltage (VDC) : 5

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • On Position : Lever Up

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Assembly Process Feature : Auto-Insert Packaging

Packaging Features


  • Packaging Method : Tube, Box & Tube
  • Packaging Quantity : 20

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • Actuator Type : Piano
  • DIP & SIP Switch Type : DIP
  • Sealed Device : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range : -30 - 85 DEGC  [-22 - 185 DEGF ]
Buy Now Datasheet
DIP & SIP Switches - 7182112 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIP & SIP Switches
7182112
DIP & SIP Switches 7182112
TE Connectivity 5-1571999-6 DIP Switch

TE Connectivity 5-1571999-6 DIP Switch

Supplier's Site
DIP Switches - 5-1571999-6-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
5-1571999-6-ND
DIP Switches 5-1571999-6-ND
Dip Switch SPST 8 Position Through Hole Piano Actuator

Dip Switch SPST 8 Position Through Hole Piano Actuator

Buy Now Datasheet
Switches - DIP Switches 5-1571999-6
SWITCH DIP SPST PIANO 8POS PCB

SWITCH DIP SPST PIANO 8POS PCB

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 5-1571999-6 7182112 5-1571999-6-ND 5-1571999-6
Product Name DIP Switch DIP & SIP Switches DIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Number of Positions Available 8 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps
Max DC Voltage Rating 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1825006-1 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
5 suppliers
DIP Switch - 2-1825033-1 - TE Connectivity
Specs
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1825059-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details