TE Connectivity DIP Switch 2-5435802-2

Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 32.51 MM  [1.28 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 32.51 MM  [1.28 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 2-5435802-2 - TE Connectivity
Berwyn, PA, United States
DIP Switch
2-5435802-2
DIP Switch 2-5435802-2
Body Features Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 12 Number of Switches : 12 Contact Features Contact Base Material : Copper Alloy PCB Contact Termination Area Plating Material : Tin Switch Contact Plating Material : Gold Dimensions Product Height (INCH) : .29 Product Length : 32.51 MM  [1.28 INCH ] Electrical Characteristics Operating Voltage (VDC) : 50 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Low Profile : Yes Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Tube Packaging Quantity : 9 Product Type Features Actuator Style : Piano (Side Actuated) DIP & SIP Switch Type : DIP Sealed Device : Yes Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 12
  • Number of Switches : 12

Contact Features


  • Contact Base Material : Copper Alloy
  • PCB Contact Termination Area Plating Material : Tin
  • Switch Contact Plating Material : Gold

Dimensions


  • Product Height (INCH) : .29
  • Product Length : 32.51 MM  [1.28 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 50

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Low Profile : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 9

Product Type Features


  • Actuator Style : Piano (Side Actuated)
  • DIP & SIP Switch Type : DIP
  • Sealed Device : Yes

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1401-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1401-ND
DIP Switches 450-1401-ND
Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Dip Switch SPST 12 Position Through Hole, Right Angle Piano Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch, 12 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity - 23R8973 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 12 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity
23R8973
Dip Switch, 12 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity 23R8973
DIP SWITCH, 12 POSITION, SPST, PIANO; No. of Circuits:12Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

DIP SWITCH, 12 POSITION, SPST, PIANO; No. of Circuits:12Circuits; Switch Actuator Style:Piano Key; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:-; Contact Current DC Max:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
2-5435802-2
DIP Switches / SIP Switches 2-5435802-2
DIP Switches / SIP Switches R/A 12P SEALED DIP SWITCH

DIP Switches / SIP Switches R/A 12P SEALED DIP SWITCH

Buy Now Datasheet
Switches - DIP Switches 2-5435802-2
SWITCH PIANO DIP SPST 25MA 24V

SWITCH PIANO DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 2-5435802-2 450-1401-ND 23R8973 2-5435802-2 2-5435802-2
Product Name DIP Switch DIP Switches Dip Switch, 12 Position, Spst, Piano; No. Of Circuits Alcoswitch Te Connectivity DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano) Side Actuated Lever(s) (Piano)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max DC Voltage Rating 50 volts 24 volts
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 1825007-6 - TE Connectivity
Specs
Number of Positions Available 10
Max Current Rating 0.4000 amps
Max DC Voltage Rating 20 volts
View Details
3 suppliers
DIP Switch - 1-2319764-3 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
DIP Switch - 1-5161390-2 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 12
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers