Dip Switch SPST 8 Position Through Hole Rocker Actuator 150mA 30VDC
SWITCH, DIP, 8 POSITION, SPST, RECESSED ROCKER; No. of Circuits:8Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes
DIP Switches / SIP Switches DIP Switch SPST 8 Pos Tape Seal
SWITCH ROCKER DIP SPST 150MA 30V
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | GH7161-ND | 33K2678 | 76RSB08ST | 76RSB08ST |
| Product Name | DIP Switches | Switch, Dip, 8 Position, Spst, Recessed Rocker; No. Of Circuits Grayhill | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Rocker Actuator(s) | Rocker Actuator(s) | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | Through Hole | Through Hole | ||
| Max Current Rating | 0.1500 amps | 0.1500 amps |