Grayhill, Inc. DIP Switches 76SB03T

Description
Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7168-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7168-ND
DIP Switches GH7168-ND
Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC

Dip Switch SPST 3 Position Through Hole Rocker Actuator 150mA 30VDC

Buy Now Datasheet
Switch, Dip, 3 Position, Spst, Raised Rocker; No. Of Circuits Grayhill - 33K2687 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Dip, 3 Position, Spst, Raised Rocker; No. Of Circuits Grayhill
33K2687
Switch, Dip, 3 Position, Spst, Raised Rocker; No. Of Circuits Grayhill 33K2687
SWITCH, DIP, 3 POSITION, SPST, RAISED ROCKER; No. of Circuits:3Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

SWITCH, DIP, 3 POSITION, SPST, RAISED ROCKER; No. of Circuits:3Circuits; Switch Actuator Style:Rocker; Switch Mounting:Through Hole; Contact Configuration:SPST; Contact Voltage DC Max:30VDC; Contact Current DC Max:150mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 76SB03T
SWITCH ROCKER DIP SPST 150MA 30V

SWITCH ROCKER DIP SPST 150MA 30V

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76SB03T
DIP Switches / SIP Switches 76SB03T
DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 3 Pos

DIP Switches / SIP Switches DIP Switch SPST Raised Rocker 3 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7168-ND 33K2687 76SB03T 76SB03T
Product Name DIP Switches Switch, Dip, 3 Position, Spst, Raised Rocker; No. Of Circuits Grayhill Switches - DIP Switches DIP Switches / SIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Other Terminal Type Other Terminal Type
Other Terminal Type Through Hole Through Hole
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1571999-2 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 5
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6TN Slide DIP Switch - A6TN-2101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 7 x 7.5 mm
Terminal Type Other Terminal Type
View Details
6 suppliers
Rotary Encoded DIP Switches - 7651125 - RS Components, Ltd.
Specs
Number of Positions Available 16
Switch Dimensions 7 x 7 x 2.5mm
Terminal Type Other Terminal Type
View Details