Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Manufacturer: CTS Electrocomponents
Win Source Part Number: 854586-219-2LPSTR
Series: 219
Features: Dip Switch 2 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: Q829820A, CT219-2LPSTR, 2192LPSTR, 219002LPSTR, CT219-2LPSTR-ND, CT3113TR, CT3113CT, 219-2LPSTR-ND, CT3113DKR
DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES
DIP Switches / SIP Switches SPST 2 switch sections
SWITCH SLIDE DIP SPST 100MA 20V
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 119-219-2LPSTRCT-ND | 854586-219-2LPSTR | 60AJ4820 | 219-2LPSTR | 219-2LPSTR |
| Product Name | DIP Switches | DIP Switches - 219-2LPSTR | Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts | DIP Switches / SIP Switches | Switches - DIP Switches |
| Actuator Specifications | Slide Actuator(s) | ||||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology | ||||
| Max Current Rating | 0.1000 amps |