CTS Corporation Switches - DIP Switches 194-4MST

Description
Win Source Part Number: 1376344-194-4MST Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 194 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: PC Pin Electrical Life: 7,000 Cycles Body Material: Plastic Height Above Board: 0.311" (7.90mm) Actuator Level: Raised Washable: Yes Length: 0.486" (12.34mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1376344-194-4MST Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 194 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: PC Pin Electrical Life: 7,000 Cycles Body Material: Plastic Height Above Board: 0.311" (7.90mm) Actuator Level: Raised Washable: Yes Length: 0.486" (12.34mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - DIP Switches - 1376344-194-4MST - Win Source Electronics
Laguna Hills, CA, United States
Switches - DIP Switches
1376344-194-4MST
Switches - DIP Switches 1376344-194-4MST
Win Source Part Number: 1376344-194-4MST Category: Switches - DIP Switches Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Mfr: CTS Electrocomponents Series: 194 Package: Tube Product Status: Active Features: Epoxy Sealed Terminals, Tape Seal Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9065 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 50mA Contact Finish: Gold Number of Positions: 4 Voltage Rating: 24VDC Pitch: 0.100" (2.54mm), Full Circuit: SPST Actuator Type: Piano Termination Style: PC Pin Electrical Life: 7,000 Cycles Body Material: Plastic Height Above Board: 0.311" (7.90mm) Actuator Level: Raised Washable: Yes Length: 0.486" (12.34mm)

Win Source Part Number: 1376344-194-4MST
Category: Switches - DIP Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: CTS Electrocomponents
Series: 194
Package: Tube
Product Status: Active
Features: Epoxy Sealed Terminals, Tape Seal
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.50.9065
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 50mA
Contact Finish: Gold
Number of Positions: 4
Voltage Rating: 24VDC
Pitch: 0.100" (2.54mm), Full
Circuit: SPST
Actuator Type: Piano
Termination Style: PC Pin
Electrical Life: 7,000 Cycles
Body Material: Plastic
Height Above Board: 0.311" (7.90mm)
Actuator Level: Raised
Washable: Yes
Length: 0.486" (12.34mm)

Buy Now Datasheet
DIP Switches - CT1944MST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT1944MST-ND
DIP Switches CT1944MST-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 50mA 24VDC

Buy Now Datasheet
Switches - DIP Switches 194-4MST
SWITCH PIANO DIP SPST 50MA 24V

SWITCH PIANO DIP SPST 50MA 24V

Supplier's Site
Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts - 60AJ4792 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts
60AJ4792
Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts 60AJ4792
DIP SWITCH, 0.1A, 50VDC, 4POS, THT ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 4POS, THT ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
194-4MST
DIP Switches / SIP Switches 194-4MST
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 1376344-194-4MST CT1944MST-ND 194-4MST 60AJ4792 194-4MST
Product Name Switches - DIP Switches DIP Switches Switches - DIP Switches Dip Switch, 0.1A, 50Vdc, 4Pos, Tht Rohs Compliant Cts DIP Switches / SIP Switches
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 0.0500 amps 0.0500 amps
Max DC Voltage Rating 24 volts 24 volts
Operating Temp -40 to 185 F (-40 to 85 C) -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-1571999-9 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6TN Slide DIP Switch - A6TN-0101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 27.3 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP Switch, J-type terminal - DTCJ SMT DIP switches designed for space-saving applications - SCHURTER Inc
Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 50 volts
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Rotary Encoded DIP Switches - 1759624 - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details