CTS Corporation DIP Switches 219-3MST

Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2193MST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2193MST-ND
DIP Switches CT2193MST-ND
Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 3 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches/SIP Switches
219-3MST
DIP Switches/SIP Switches 219-3MST
DIP Switches/SIP Switches SPST 3 switch sections

DIP Switches/SIP Switches SPST 3 switch sections

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts - 60AJ4824 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts
60AJ4824
Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts 60AJ4824
DIP SWITCH, 0.1A, 50VDC, 3POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 3POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Switches - DIP Switches 219-3MST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2193MST-ND 219-3MST 60AJ4824 219-3MST
Product Name DIP Switches DIP Switches/SIP Switches Dip Switch, 0.1A, 50Vdc, 3Pos, Smd Rohs Compliant Cts Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6SN Slide DIP Switch - A6SN-4101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 4.45 x 12.1 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
DIP & SIP Switches - 2047871 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 2
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
View Details
DIP Switch - 2-2319747-9 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 9
Pole and Throw Specifications Other Type (Special Application)
View Details