CTS Corporation DIP Switches 219-2MST

Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet
Description
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - CT2192MST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2192MST-ND
DIP Switches CT2192MST-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC

Buy Now Datasheet
DIP Switches - 219-2MST - 905931-219-2MST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 219-2MST
905931-219-2MST
DIP Switches - 219-2MST 905931-219-2MST
Manufacturer: CTS Electrocomponents Win Source Part Number: 905931-219-2MST Series: 219 Operating Temperature Range: -55°C ~ 85°C Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC Package: Tube Mounting: Surface Mount Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 85 MSL Level: Not Applicable Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8536.50.9065 Other Part Number: 2192MST, 219002MST, CT2192MST-NDR, CT2192MST

Manufacturer: CTS Electrocomponents
Win Source Part Number: 905931-219-2MST
Series: 219
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 85
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 2192MST, 219002MST, CT2192MST-NDR, CT2192MST

Buy Now Datasheet
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts - 60AJ4821 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts
60AJ4821
Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts 60AJ4821
DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

DIP SWITCH, 0.1A, 50VDC, 2POS, SMD ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
219-2MST
DIP Switches / SIP Switches 219-2MST
DIP Switches / SIP Switches SPST 2 switch sections

DIP Switches / SIP Switches SPST 2 switch sections

Buy Now Datasheet
Switches - DIP Switches 219-2MST
SWITCH SLIDE DIP SPST 100MA 20V

SWITCH SLIDE DIP SPST 100MA 20V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number CT2192MST-ND 905931-219-2MST 60AJ4821 219-2MST 219-2MST
Product Name DIP Switches DIP Switches - 219-2MST Dip Switch, 0.1A, 50Vdc, 2Pos, Smd Rohs Compliant Cts DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology
Max Current Rating 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - 486-3-163-005-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Rotary Encoded DIP Switches - 241268 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
A6S-H Slide DIP Switch - A6S-9102-H - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 3.7 x 23.8 x 6.2 mm
Terminal Type Other Terminal Type
View Details
3 suppliers