TE Connectivity DIP Switch 3-435640-9

Description
Body Features Seal Type : Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 8.64 MM  [.34 INCH ] Length : 22.3 MM  [.88 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 40 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Blue DIP & SIP Switch Housing Material : Polyester GF Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : All switches are bottom sealed. Packaging Features Packaging Quantity : 14 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet
Description
Body Features Seal Type : Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 8.64 MM  [.34 INCH ] Length : 22.3 MM  [.88 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 40 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Blue DIP & SIP Switch Housing Material : Polyester GF Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : All switches are bottom sealed. Packaging Features Packaging Quantity : 14 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 3-435640-9 - TE Connectivity
Berwyn, PA, United States
DIP Switch
3-435640-9
DIP Switch 3-435640-9
Body Features Seal Type : Standard Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Copper Alloy Contact Mating Area Plating Thickness (MICIN) : 30 Contact Underplating Material : Nickel DIP & SIP Switch Contact Current Rating (AMP) : 1 DIP & SIP Switch Contact Mating Area Plating Material : Gold Solder Tail Contact Plating : Gold over Nickel Dimensions Height : 8.64 MM  [.34 INCH ] Length : 22.3 MM  [.88 INCH ] Electrical Characteristics DIP & SIP Switch Voltage Rating (VDC) : 40 Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Blue DIP & SIP Switch Housing Material : Polyester GF Low Profile : No Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : All switches are bottom sealed. Packaging Features Packaging Quantity : 14 Product Type Features Actuator Style : Rocker (Top Actuated) DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : Yes Termination Features Termination Post Length : 3.56 MM  [.14 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Body Features


  • Seal Type : Standard

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Copper Alloy
  • Contact Mating Area Plating Thickness (MICIN) : 30
  • Contact Underplating Material : Nickel
  • DIP & SIP Switch Contact Current Rating (AMP) : 1
  • DIP & SIP Switch Contact Mating Area Plating Material : Gold
  • Solder Tail Contact Plating : Gold over Nickel

Dimensions


  • Height : 8.64 MM  [.34 INCH ]
  • Length : 22.3 MM  [.88 INCH ]

Electrical Characteristics


  • DIP & SIP Switch Voltage Rating (VDC) : 40

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Blue
  • DIP & SIP Switch Housing Material : Polyester GF
  • Low Profile : No

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole
  • Mounting Angle : Vertical

Other


  • Comment : All switches are bottom sealed.

Packaging Features


  • Packaging Quantity : 14

Product Type Features


  • Actuator Style : Rocker (Top Actuated)
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : Yes

Termination Features


  • Termination Post Length : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now
DIP Switches - 450-1223-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
450-1223-ND
DIP Switches 450-1223-ND
Dip Switch SPST 8 Position Through Hole Rocker Actuator 60mA 5VDC

Dip Switch SPST 8 Position Through Hole Rocker Actuator 60mA 5VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
3-435640-9
DIP Switches / SIP Switches 3-435640-9
DIP Switches / SIP Switches 8 POS TOP RCKR SLD

DIP Switches / SIP Switches 8 POS TOP RCKR SLD

Buy Now Datasheet
Switches - DIP Switches 3-435640-9
SWITCH ROCKER DIP SPST 60MA 5V

SWITCH ROCKER DIP SPST 60MA 5V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 3-435640-9 450-1223-ND 3-435640-9 3-435640-9
Product Name DIP Switch DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Actuator Specifications Rocker Actuator(s) Rocker Actuator(s)
Number of Positions Available 8
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Max Current Rating 1 amps 0.0600 amps
Operating Temp -67 to 221 F (-55 to 105 C) -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switches - 450-1461-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP Switch - 2-2319848-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details