Grayhill, Inc. DIP Switches 76PSB04T

Description
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - GH7136-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
GH7136-ND
DIP Switches GH7136-ND
Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Dip Switch SPST 4 Position Through Hole, Right Angle Piano Actuator 150mA 30VDC

Buy Now Datasheet
Dip Switch, 76 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill - 39K3462 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch, 76 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill
39K3462
Dip Switch, 76 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill 39K3462
DIP Switch, 76 Series, SPST, DIP Unsealed, Through Hole, 150 mA, 30 VDC RoHS Compliant: Yes

DIP Switch, 76 Series, SPST, DIP Unsealed, Through Hole, 150 mA, 30 VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches 76PSB04T
SWITCH PIANO DIP SPST 150MA 30V

SWITCH PIANO DIP SPST 150MA 30V

Supplier's Site
Switch, DIP; 0.480 in. L x 0.380 in. W;4; SPST; Thru-Hole; 0.1 in.; 0.02 in. - 70216668 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, DIP; 0.480 in. L x 0.380 in. W;4; SPST; Thru-Hole; 0.1 in.; 0.02 in.
70216668
Switch, DIP; 0.480 in. L x 0.380 in. W;4; SPST; Thru-Hole; 0.1 in.; 0.02 in. 70216668
Thru-Hole DIP Switch, SPST Contact Form Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.

Thru-Hole DIP Switch, SPST Contact Form
Rated to make and break 1 mA @ 5 VDC; 50 mA @ 30 VDC; or 150 mA @ 30 VDC for 10,000 operations per position. Base contacts are copper alloy, gold-plated over nickel-barrier. Width: 0.380" (9.65 mm). Height: Raised rocker style — 0.315" (8.0 mm); Recessed style — 0.292" (7.42 mm); PIANO-DIP® — 0.301" (7.65 mm). PIANO-DIP® standard is up-off. Contact Allied for up-on.

Supplier's Site
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
76PSB04T
DIP Switches / SIP Switches 76PSB04T
DIP Switches / SIP Switches DIP Switch SPST (up is off) 4 Pos

DIP Switches / SIP Switches DIP Switch SPST (up is off) 4 Pos

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category DIP Switches DIP Switches DIP Switches DIP Switches DIP Switches
Product Number GH7136-ND 39K3462 76PSB04T 70216668 76PSB04T
Product Name DIP Switches Dip Switch, 76 Series, Spst, Dip Unsealed, Through Hole, 150 Ma, 30 Vdc Rohs Compliant Grayhill Switches - DIP Switches Switch, DIP; 0.480 in. L x 0.380 in. W;4; SPST; Thru-Hole; 0.1 in.; 0.02 in. DIP Switches / SIP Switches
Actuator Specifications Side Actuated Lever(s) (Piano)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type Straight PC Pins
Other Terminal Type Through Hole, Right Angle
Max Current Rating 0.1500 amps 0.1500 amps
Unlock Full Specs
to access all available technical data

Similar Products

A6TN Slide DIP Switch - A6TN-6101 - Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Switch Dimensions 5.8 x 17.2 x 7.5 mm
Terminal Type Other Terminal Type
View Details
5 suppliers
Rotary Encoded DIP Switches - 241252 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details
DIP Switch - 2-1437583-8 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Double Pole, Single Throw (DPST)
Max Current Rating 0.1000 amps
View Details
DIP Switches - 486-3-163-005-ND - DigiKey
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details