Manufacturer: CTS Electrocomponents
Win Source Part Number: 854587-219-2MSTR
Series: 219
Features: Dip Switch 2 Position Actuator
Package: Reel - TR
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8536.50.9065
Other Part Number: 219002MSTR, 2192MSTR, CT3114CT, CT3114TR, CT3114DKR, 219-2MSTR-ND
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
Dip Switch SPST 2 Position Surface Mount Slide (Standard) Actuator 100mA 20VDC
2Bit SPST 20V 100mA SMD-4P,6.6x6.7mm DIP Switches ROHS
SWITCH SLIDE DIP SPST 100MA 20V
DIP Switches / SIP Switches 2 switch sections SPST
DIP SWITCH, SPST, 0.1A, 50VDC, 2 POS/SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 854587-219-2MSTR | 119-219-2MSTRCT-ND | 219-2MSTR | 219-2MSTR | 219-2MSTR | 60AJ4822 |
| Product Name | DIP Switches - 219-2MSTR | DIP Switches | Key/Switch >> DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches | Dip Switch, Spst, 0.1A, 50Vdc, 2 Pos/smd Rohs Compliant Cts |
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | ||
| Actuator Specifications | Slide Actuator(s) | |||||
| Terminal Type | Surface Mount Technology | |||||
| Max Current Rating | 0.1000 amps | 0.1000 amps |