Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Manufacturer: CTS Electrocomponents
Win Source Part Number: 905926-218-8LPS
Series: 218
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch SPST 8 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Package: Tube
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.50.9065
Other Part Number: 218008LPS, 2188LPS
SWITCH SLIDE DIP SPST 25MA 24V
DIP Switches/SIP Switches 8 pos. Low Profile Bottom Seal
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 218-8LPS-ND | 905926-218-8LPS | 218-8LPS | 218-8LPS |
| Product Name | DIP Switches | DIP Switches - 218-8LPS | Switches - DIP Switches | DIP Switches/SIP Switches |
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Other Type (Special Application) | |
| Terminal Type | Surface Mount Technology | |||
| Max Current Rating | 0.0250 amps |