Manufacturer: CTS Electrocomponents
Win Source Part Number: 905862-204-211STR
Series: 204
Operating Temperature Range: -55°C ~ 85°C
Features: Dip Switch DPST Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Package: Reel - TR
Mounting: Surface Mount
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 350
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 204-21001STR, 20421001STR, 204211STR, 2042011STR, CT3103CT, CT3103TR, CT3103DKR, 204-211STR-ND
Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
Dip Switch DPST 1 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC
SWITCH SLIDE DIP DPST 50MA 24V
DIP Switches/SIP Switches DPST 1 position Epoxy Top Tape Seal
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | 905862-204-211STR | 119-204-211STR-ND | 204-211STR | 204-211STR |
| Product Name | DIP Switches - 204-211STR | DIP Switches | Switches - DIP Switches | DIP Switches/SIP Switches |
| Operating Temp | -67 to 185 F (-55 to 85 C) | -67 to 185 F (-55 to 85 C) | ||
| Actuator Specifications | Slide Actuator(s) | |||
| Pole and Throw Specifications | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); Other Type (Special Application) | ||
| Terminal Type | Surface Mount Technology |