CTS Corporation DIP Switches - 204-4ST 204-4ST

Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 854518-204-4ST Series: 204 Features: Dip Switch 4 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204004ST, 2044ST, CT2044ST, CT2044ST-NDR
Request a Quote Datasheet
Description
Manufacturer: CTS Electrocomponents Win Source Part Number: 854518-204-4ST Series: 204 Features: Dip Switch 4 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204004ST, 2044ST, CT2044ST, CT2044ST-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - 204-4ST - 854518-204-4ST - Win Source Electronics
Laguna Hills, CA, United States
DIP Switches - 204-4ST
854518-204-4ST
DIP Switches - 204-4ST 854518-204-4ST
Manufacturer: CTS Electrocomponents Win Source Part Number: 854518-204-4ST Series: 204 Features: Dip Switch 4 Position Actuator Package: Tube Categories: Switches ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 45 MSL Level: Not Applicable Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.50.9065 Other Part Number: 204004ST, 2044ST, CT2044ST, CT2044ST-NDR

Manufacturer: CTS Electrocomponents
Win Source Part Number: 854518-204-4ST
Series: 204
Features: Dip Switch 4 Position Actuator
Package: Tube
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.50.9065
Other Part Number: 204004ST, 2044ST, CT2044ST, CT2044ST-NDR

Buy Now Datasheet
DIP Switches - CT2044ST-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
CT2044ST-ND
DIP Switches CT2044ST-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 50mA 24VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
DIP Switches / SIP Switches
204-4ST
DIP Switches / SIP Switches 204-4ST
DIP Switches / SIP Switches SPST 4 switch sections

DIP Switches / SIP Switches SPST 4 switch sections

Buy Now Datasheet
Switches - DIP Switches 204-4ST
SWITCH SLIDE DIP SPST 50MA 24V

SWITCH SLIDE DIP SPST 50MA 24V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches DIP Switches
Product Number 854518-204-4ST CT2044ST-ND 204-4ST 204-4ST
Product Name DIP Switches - 204-4ST DIP Switches DIP Switches / SIP Switches Switches - DIP Switches
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application)
Actuator Specifications Slide Actuator(s)
Terminal Type Surface Mount Technology
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 2319847-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 6
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
3 suppliers
A6HR Piano DIP Switch - A6HR-8104-P - Aratas America LLC
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Switch Dimensions 4.2 x 11.29 x 6.75 mm
Terminal Type Other Terminal Type
View Details
4 suppliers
Rotary Encoded DIP Switches - 337554 - RS Components, Ltd.
Specs
Actuator Specifications Slide Actuator(s)
View Details